Vishay Intertechnology, Inc. RES 14 OHM 20W 1% AXIAL LUGS RER70F14R0RCSL

Description
RES 14ohm 20W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 14ohm 20W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 14 OHM 20W 1% AXIAL LUGS - RER70F14R0RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 14 OHM 20W 1% AXIAL LUGS
RER70F14R0RCSL
RES 14 OHM 20W 1% AXIAL LUGS RER70F14R0RCSL
RES 14ohm 20W 1% AXIAL LUGS

RES 14ohm 20W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER70F14R0RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER70F14R0RCSL-ND
Chassis Mount Resistors RER70F14R0RCSL-ND
14 Ohms ±1% 20W Wirewound Chassis Mount Resistor

14 Ohms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER70F14R0RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER70F14R0RCSL
Chassis Mount Resistors RER70F14R0RCSL
RES CHAS MNT 14 OHM 1% 20W

RES CHAS MNT 14 OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER70F14R0RCSL RER70F14R0RCSL-ND RER70F14R0RCSL
Product Name RES 14 OHM 20W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 14 ohms 14 ohms 14 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 20 watts 20 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMS-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Chassis Mount Resistors - 1-1625973-1-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details