Vishay Intertechnology, Inc. Chassis Mount Resistors RER70F1471RCSL

Description
1.47 kOhms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
1.47 kOhms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER70F1471RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER70F1471RCSL-ND
Chassis Mount Resistors RER70F1471RCSL-ND
1.47 kOhms ±1% 20W Wirewound Chassis Mount Resistor

1.47 kOhms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 1.47K OHM 20W 1% AXIAL LUGS - RER70F1471RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.47K OHM 20W 1% AXIAL LUGS
RER70F1471RCSL
RES 1.47K OHM 20W 1% AXIAL LUGS RER70F1471RCSL
RES 1.47Kohm 20W 1% AXIAL LUGS

RES 1.47Kohm 20W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER70F1471RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER70F1471RCSL
Chassis Mount Resistors RER70F1471RCSL
RES CHAS MNT 1.47K OHM 1% 20W

RES CHAS MNT 1.47K OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER70F1471RCSL-ND RER70F1471RCSL RER70F1471RCSL
Product Name Chassis Mount Resistors RES 1.47K OHM 20W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Surface Mount Resistors - 1-1614591-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4300 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details