Vishay Intertechnology, Inc. RES 13.8 OHM 20W 1% AXIAL LUGS RER70F13R8RCSL

Description
RES 13.8ohm 20W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 13.8ohm 20W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 13.8 OHM 20W 1% AXIAL LUGS - RER70F13R8RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 13.8 OHM 20W 1% AXIAL LUGS
RER70F13R8RCSL
RES 13.8 OHM 20W 1% AXIAL LUGS RER70F13R8RCSL
RES 13.8ohm 20W 1% AXIAL LUGS

RES 13.8ohm 20W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER70F13R8RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER70F13R8RCSL-ND
Chassis Mount Resistors RER70F13R8RCSL-ND
13.8 Ohms ±1% 20W Wirewound Chassis Mount Resistor

13.8 Ohms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER70F13R8RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER70F13R8RCSL
Chassis Mount Resistors RER70F13R8RCSL
RES CHAS MNT 13.8 OHM 1% 20W

RES CHAS MNT 13.8 OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER70F13R8RCSL RER70F13R8RCSL-ND RER70F13R8RCSL
Product Name RES 13.8 OHM 20W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 13.8 ohms 13.8 ohms 13.8 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 20 watts 20 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through-Hole Resistors - 1-1623710-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 27 ohms
Tolerance 5 +/- %
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details