Vishay Intertechnology, Inc. RES 13 OHM 20W 1% AXIAL LUGS RER70F13R0RC02

Description
RES 13ohm 20W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 13ohm 20W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 13 OHM 20W 1% AXIAL LUGS - RER70F13R0RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 13 OHM 20W 1% AXIAL LUGS
RER70F13R0RC02
RES 13 OHM 20W 1% AXIAL LUGS RER70F13R0RC02
RES 13ohm 20W 1% AXIAL LUGS

RES 13ohm 20W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER70F13R0RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER70F13R0RC02-ND
Chassis Mount Resistors RER70F13R0RC02-ND
13 Ohms ±1% 20W Wirewound Chassis Mount Resistor

13 Ohms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER70F13R0RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER70F13R0RC02
Chassis Mount Resistors RER70F13R0RC02
RES CHAS MNT 13 OHM 1% 20W

RES CHAS MNT 13 OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER70F13R0RC02 RER70F13R0RC02-ND RER70F13R0RC02
Product Name RES 13 OHM 20W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 13 ohms 13 ohms 13 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 20 watts 20 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Chassis Mount Resistors - 1311270 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details