Vishay Intertechnology, Inc. Chassis Mount Resistors RER70F1330RC02

Description
133 Ohms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote
Description
133 Ohms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RER70F1330RC02 is a chassis mount wirewound resistor from Lingto Electronic Limited, designed for military applications and qualified to MIL-PRF-39009 standards. It features an aluminum heat sink housing and a molded construction that provides total environmental protection. The resistor is constructed with complete welded assembly and is available in non-inductive styles, utilizing Ayrton-Perry winding to minimize reactive components. This model has a power rating of 20 watts at 25 °C and operates within a resistance range of 0.1 to 12.1K ohms, with a tolerance of ±1%. It is suitable for a wide operating temperature range from -55 °C to +250 °C. The resistor also meets stringent performance criteria, including low temperature operation, short time overload, and moisture resistance, ensuring reliability in demanding environments. The typical weight of this resistor is approximately 13 grams. Engineers considering this product should note its robust construction and military-grade specifications, making it suitable for applications requiring high reliability and performance.

Datasheet Summary
Powered by GS/AI

The RER70F1330RC02 is a chassis mount wirewound resistor from Lingto Electronic Limited, designed for military applications and qualified to MIL-PRF-39009 standards. It features an aluminum heat sink housing and a molded construction that provides total environmental protection. The resistor is constructed with complete welded assembly and is available in non-inductive styles, utilizing Ayrton-Perry winding to minimize reactive components. This model has a power rating of 20 watts at 25 °C and operates within a resistance range of 0.1 to 12.1K ohms, with a tolerance of ±1%. It is suitable for a wide operating temperature range from -55 °C to +250 °C. The resistor also meets stringent performance criteria, including low temperature operation, short time overload, and moisture resistance, ensuring reliability in demanding environments. The typical weight of this resistor is approximately 13 grams. Engineers considering this product should note its robust construction and military-grade specifications, making it suitable for applications requiring high reliability and performance.

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER70F1330RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER70F1330RC02-ND
Chassis Mount Resistors RER70F1330RC02-ND
133 Ohms ±1% 20W Wirewound Chassis Mount Resistor

133 Ohms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 133 OHM 20W 1% AXIAL LUGS - RER70F1330RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 133 OHM 20W 1% AXIAL LUGS
RER70F1330RC02
RES 133 OHM 20W 1% AXIAL LUGS RER70F1330RC02
RES 133ohm 20W 1% AXIAL LUGS

RES 133ohm 20W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER70F1330RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER70F1330RC02
Chassis Mount Resistors RER70F1330RC02
RES CHAS MNT 133 OHM 1% 20W

RES CHAS MNT 133 OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER70F1330RC02-ND RER70F1330RC02 RER70F1330RC02
Product Name Chassis Mount Resistors RES 133 OHM 20W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 133 ohms 133 ohms 133 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R331JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Surface Mount Resistors - 1-1614350-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11.5 ohms
View Details
2 suppliers