Vishay Intertechnology, Inc. Chassis Mount Resistors RER70F12R7RC02

Description
12.7 Ohms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
12.7 Ohms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER70F12R7RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER70F12R7RC02-ND
Chassis Mount Resistors RER70F12R7RC02-ND
12.7 Ohms ±1% 20W Wirewound Chassis Mount Resistor

12.7 Ohms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 12.7 OHM 20W 1% AXIAL LUGS - RER70F12R7RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12.7 OHM 20W 1% AXIAL LUGS
RER70F12R7RC02
RES 12.7 OHM 20W 1% AXIAL LUGS RER70F12R7RC02
RES 12.7ohm 20W 1% AXIAL LUGS

RES 12.7ohm 20W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER70F12R7RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER70F12R7RC02
Chassis Mount Resistors RER70F12R7RC02
RES CHAS MNT 12.7 OHM 1% 20W

RES CHAS MNT 12.7 OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER70F12R7RC02-ND RER70F12R7RC02 RER70F12R7RC02
Product Name Chassis Mount Resistors RES 12.7 OHM 20W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 12.7 ohms 12.7 ohms 12.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Surface Mount Resistors - 1-1614888-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6040 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details