Vishay Intertechnology, Inc. Chassis Mount Resistors RER70F12R7MC02

Description
12.7 Ohms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
12.7 Ohms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER70F12R7MC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER70F12R7MC02-ND
Chassis Mount Resistors RER70F12R7MC02-ND
12.7 Ohms ±1% 20W Wirewound Chassis Mount Resistor

12.7 Ohms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 12.7 OHM 20W 1% AXIAL LUGS - RER70F12R7MC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12.7 OHM 20W 1% AXIAL LUGS
RER70F12R7MC02
RES 12.7 OHM 20W 1% AXIAL LUGS RER70F12R7MC02
RES 12.7ohm 20W 1% AXIAL LUGS

RES 12.7ohm 20W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER70F12R7MC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER70F12R7MC02
Chassis Mount Resistors RER70F12R7MC02
RES CHAS MNT 12.7 OHM 1% 20W

RES CHAS MNT 12.7 OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER70F12R7MC02-ND RER70F12R7MC02 RER70F12R7MC02
Product Name Chassis Mount Resistors RES 12.7 OHM 20W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 12.7 ohms 12.7 ohms 12.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Chassis Mount Resistors - 1468307 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details