Vishay Intertechnology, Inc. RES 12.1 OHM 20W 1% AXIAL LUGS RER70F12R1MCSL

Description
RES 12.1ohm 20W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 12.1ohm 20W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 12.1 OHM 20W 1% AXIAL LUGS - RER70F12R1MCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12.1 OHM 20W 1% AXIAL LUGS
RER70F12R1MCSL
RES 12.1 OHM 20W 1% AXIAL LUGS RER70F12R1MCSL
RES 12.1ohm 20W 1% AXIAL LUGS

RES 12.1ohm 20W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER70F12R1MCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER70F12R1MCSL-ND
Chassis Mount Resistors RER70F12R1MCSL-ND
12.1 Ohms ±1% 20W Wirewound Chassis Mount Resistor

12.1 Ohms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER70F12R1MCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER70F12R1MCSL
Chassis Mount Resistors RER70F12R1MCSL
RES CHAS MNT 12.1 OHM 1% 20W

RES CHAS MNT 12.1 OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER70F12R1MCSL RER70F12R1MCSL-ND RER70F12R1MCSL
Product Name RES 12.1 OHM 20W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 12.1 ohms 12.1 ohms 12.1 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 20 watts 20 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C105J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Chassis Mount Resistors - 3-2176470-2 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Tolerance 10 +/- %
Number of Resistors 1
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details