Vishay Intertechnology, Inc. Chassis Mount Resistors RER70F12R0RCSL

Description
12 Ohms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
12 Ohms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER70F12R0RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER70F12R0RCSL-ND
Chassis Mount Resistors RER70F12R0RCSL-ND
12 Ohms ±1% 20W Wirewound Chassis Mount Resistor

12 Ohms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 12 OHM 20W 1% AXIAL LUGS - RER70F12R0RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12 OHM 20W 1% AXIAL LUGS
RER70F12R0RCSL
RES 12 OHM 20W 1% AXIAL LUGS RER70F12R0RCSL
RES 12ohm 20W 1% AXIAL LUGS

RES 12ohm 20W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER70F12R0RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER70F12R0RCSL
Chassis Mount Resistors RER70F12R0RCSL
RES CHAS MNT 12 OHM 1% 20W

RES CHAS MNT 12 OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER70F12R0RCSL-ND RER70F12R0RCSL RER70F12R0RCSL
Product Name Chassis Mount Resistors RES 12 OHM 20W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 12 ohms 12 ohms 12 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Through Hole - A-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers