Vishay Intertechnology, Inc. RES 127 OHM 20W 1% AXIAL LUGS RER70F1270RCSL

Description
RES 127ohm 20W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 127ohm 20W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 127 OHM 20W 1% AXIAL LUGS - RER70F1270RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 127 OHM 20W 1% AXIAL LUGS
RER70F1270RCSL
RES 127 OHM 20W 1% AXIAL LUGS RER70F1270RCSL
RES 127ohm 20W 1% AXIAL LUGS

RES 127ohm 20W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER70F1270RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER70F1270RCSL-ND
Chassis Mount Resistors RER70F1270RCSL-ND
127 Ohms ±1% 20W Wirewound Chassis Mount Resistor

127 Ohms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER70F1270RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER70F1270RCSL
Chassis Mount Resistors RER70F1270RCSL
RES CHAS MNT 127 OHM 1% 20W

RES CHAS MNT 127 OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER70F1270RCSL RER70F1270RCSL-ND RER70F1270RCSL
Product Name RES 127 OHM 20W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 127 ohms 127 ohms 127 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 20 watts 20 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers
Through-Hole Resistors - 1-1623720-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 68 ohms
Tolerance 10 +/- %
View Details
3 suppliers