Vishay Intertechnology, Inc. RES 124 OHM 20W 1% AXIAL LUGS RER70F1240RCSL

Description
RES 124ohm 20W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 124ohm 20W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 124 OHM 20W 1% AXIAL LUGS - RER70F1240RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 124 OHM 20W 1% AXIAL LUGS
RER70F1240RCSL
RES 124 OHM 20W 1% AXIAL LUGS RER70F1240RCSL
RES 124ohm 20W 1% AXIAL LUGS

RES 124ohm 20W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER70F1240RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER70F1240RCSL-ND
Chassis Mount Resistors RER70F1240RCSL-ND
124 Ohms ±1% 20W Wirewound Chassis Mount Resistor

124 Ohms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER70F1240RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER70F1240RCSL
Chassis Mount Resistors RER70F1240RCSL
RES CHAS MNT 124 OHM 1% 20W

RES CHAS MNT 124 OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER70F1240RCSL RER70F1240RCSL-ND RER70F1240RCSL
Product Name RES 124 OHM 20W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 124 ohms 124 ohms 124 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 20 watts 20 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1625999-6 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 15 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C335J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details