Vishay Intertechnology, Inc. Res Wirewound 12.1K Ohm 1% 20W ¦20ppm/¦C 0.01% AXL Flange Card Pack RER70F1212RC02

Description
Res Wirewound 12.1K Ohm 1% 20W ¦20ppm/¦C 0.01% AXL Flange Card Pack
Request a Quote Datasheet
Description
Res Wirewound 12.1K Ohm 1% 20W ¦20ppm/¦C 0.01% AXL Flange Card Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 12.1K Ohm 1% 20W ¦20ppm/¦C 0.01% AXL Flange Card Pack - RER70F1212RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 12.1K Ohm 1% 20W ¦20ppm/¦C 0.01% AXL Flange Card Pack
RER70F1212RC02
Res Wirewound 12.1K Ohm 1% 20W ¦20ppm/¦C 0.01% AXL Flange Card Pack RER70F1212RC02
Res Wirewound 12.1K Ohm 1% 20W ¦20ppm/¦C 0.01% AXL Flange Card Pack

Res Wirewound 12.1K Ohm 1% 20W ¦20ppm/¦C 0.01% AXL Flange Card Pack

Supplier's Site
Chassis Mount Resistors - RER70F1212RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER70F1212RC02-ND
Chassis Mount Resistors RER70F1212RC02-ND
12.1 kOhms ±1% 20W Wirewound Chassis Mount Resistor

12.1 kOhms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER70F1212RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER70F1212RC02
Chassis Mount Resistors RER70F1212RC02
RES CHAS MNT 12.1K OHM 1% 20W

RES CHAS MNT 12.1K OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER70F1212RC02 RER70F1212RC02-ND RER70F1212RC02
Product Name Res Wirewound 12.1K Ohm 1% 20W ¦20ppm/¦C 0.01% AXL Flange Card Pack Chassis Mount Resistors Chassis Mount Resistors
Technology / Construction Wirewound Wirewound Wirewound
Tolerance 1 to 0.0100 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 20 ±ppm/°C 20 ±ppm/°C
Power Rating 20 watts 20 watts 20 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers