Vishay Intertechnology, Inc. Chassis Mount Resistors RER70F1212PC02

Description
12.1 kOhms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
12.1 kOhms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER70F1212PC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER70F1212PC02-ND
Chassis Mount Resistors RER70F1212PC02-ND
12.1 kOhms ±1% 20W Wirewound Chassis Mount Resistor

12.1 kOhms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 12.1K OHM 20W 1% AXIAL LUGS - RER70F1212PC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12.1K OHM 20W 1% AXIAL LUGS
RER70F1212PC02
RES 12.1K OHM 20W 1% AXIAL LUGS RER70F1212PC02
RES 12.1Kohm 20W 1% AXIAL LUGS

RES 12.1Kohm 20W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER70F1212PC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER70F1212PC02
Chassis Mount Resistors RER70F1212PC02
RES CHAS MNT 12.1K OHM 1% 20W

RES CHAS MNT 12.1K OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER70F1212PC02-ND RER70F1212PC02 RER70F1212PC02
Product Name Chassis Mount Resistors RES 12.1K OHM 20W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVS-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 1.00E-3 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details