Vishay Intertechnology, Inc. Chassis Mount Resistors RER70F1212MCSL

Description
12.1 kOhms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
12.1 kOhms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER70F1212MCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER70F1212MCSL-ND
Chassis Mount Resistors RER70F1212MCSL-ND
12.1 kOhms ±1% 20W Wirewound Chassis Mount Resistor

12.1 kOhms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 12.1K OHM 20W 1% AXIAL LUGS - RER70F1212MCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12.1K OHM 20W 1% AXIAL LUGS
RER70F1212MCSL
RES 12.1K OHM 20W 1% AXIAL LUGS RER70F1212MCSL
RES 12.1Kohm 20W 1% AXIAL LUGS

RES 12.1Kohm 20W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER70F1212MCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER70F1212MCSL
Chassis Mount Resistors RER70F1212MCSL
RES CHAS MNT 12.1K OHM 1% 20W

RES CHAS MNT 12.1K OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER70F1212MCSL-ND RER70F1212MCSL RER70F1212MCSL
Product Name Chassis Mount Resistors RES 12.1K OHM 20W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVE - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details