Vishay Intertechnology, Inc. Chassis Mount Resistors RER70F1211PCSL

Description
1.21 kOhms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
1.21 kOhms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER70F1211PCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER70F1211PCSL-ND
Chassis Mount Resistors RER70F1211PCSL-ND
1.21 kOhms ±1% 20W Wirewound Chassis Mount Resistor

1.21 kOhms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 1.21K OHM 20W 1% AXIAL LUGS - RER70F1211PCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.21K OHM 20W 1% AXIAL LUGS
RER70F1211PCSL
RES 1.21K OHM 20W 1% AXIAL LUGS RER70F1211PCSL
RES 1.21Kohm 20W 1% AXIAL LUGS

RES 1.21Kohm 20W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER70F1211PCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER70F1211PCSL
Chassis Mount Resistors RER70F1211PCSL
RES CHAS MNT 1.21K OHM 1% 20W

RES CHAS MNT 1.21K OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER70F1211PCSL-ND RER70F1211PCSL RER70F1211PCSL
Product Name Chassis Mount Resistors RES 1.21K OHM 20W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-SMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details