Vishay Intertechnology, Inc. RES 120 OHM 20W 1% AXIAL LUGS RER70F1200RC02

Description
RES 120ohm 20W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 120ohm 20W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 120 OHM 20W 1% AXIAL LUGS - RER70F1200RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 120 OHM 20W 1% AXIAL LUGS
RER70F1200RC02
RES 120 OHM 20W 1% AXIAL LUGS RER70F1200RC02
RES 120ohm 20W 1% AXIAL LUGS

RES 120ohm 20W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER70F1200RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER70F1200RC02-ND
Chassis Mount Resistors RER70F1200RC02-ND
120 Ohms ±1% 20W Wirewound Chassis Mount Resistor

120 Ohms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RER70F1200RC02 RER70F1200RC02-ND
Product Name RES 120 OHM 20W 1% AXIAL LUGS Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box
Resistance Range 120 ohms 120 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 20 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through Hole Resistors - 2123523 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 100 ohms
View Details
Through Hole Resistors - 2019-CF1/4CT26A682JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details