Vishay Intertechnology, Inc. RES 11.8 OHM 20W 1% AXIAL LUGS RER70F11R8RC02

Description
RES 11.8ohm 20W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 11.8ohm 20W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 11.8 OHM 20W 1% AXIAL LUGS - RER70F11R8RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 11.8 OHM 20W 1% AXIAL LUGS
RER70F11R8RC02
RES 11.8 OHM 20W 1% AXIAL LUGS RER70F11R8RC02
RES 11.8ohm 20W 1% AXIAL LUGS

RES 11.8ohm 20W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER70F11R8RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER70F11R8RC02
Chassis Mount Resistors RER70F11R8RC02
RES CHAS MNT 11.8 OHM 1% 20W

RES CHAS MNT 11.8 OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors
Product Number RER70F11R8RC02 RER70F11R8RC02
Product Name RES 11.8 OHM 20W 1% AXIAL LUGS Chassis Mount Resistors
Mounting / Packaging Axial Leads Solder Lugs
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors - Tantalum - Polymer Capacitors -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Surface Mount Resistors - 1-1614353-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 30100 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details