Vishay Intertechnology, Inc. RES 11.3 OHM 20W 1% AXIAL LUGS RER70F11R3MC02

Description
RES 11.3ohm 20W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 11.3ohm 20W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 11.3 OHM 20W 1% AXIAL LUGS - RER70F11R3MC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 11.3 OHM 20W 1% AXIAL LUGS
RER70F11R3MC02
RES 11.3 OHM 20W 1% AXIAL LUGS RER70F11R3MC02
RES 11.3ohm 20W 1% AXIAL LUGS

RES 11.3ohm 20W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER70F11R3MC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER70F11R3MC02-ND
Chassis Mount Resistors RER70F11R3MC02-ND
11.3 Ohms ±1% 20W Wirewound Chassis Mount Resistor

11.3 Ohms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER70F11R3MC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER70F11R3MC02
Chassis Mount Resistors RER70F11R3MC02
RES CHAS MNT 11.3 OHM 1% 20W

RES CHAS MNT 11.3 OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER70F11R3MC02 RER70F11R3MC02-ND RER70F11R3MC02
Product Name RES 11.3 OHM 20W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 11.3 ohms 11.3 ohms 11.3 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 20 watts 20 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R223JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Surface Mount Resistors - 8-1879233-0 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 200 ohms
Tolerance 5 +/- %
View Details
3 suppliers