Vishay Intertechnology, Inc. RES 11 OHM 20W 1% AXIAL LUGS RER70F11R0RCSL

Description
RES 11ohm 20W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 11ohm 20W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 11 OHM 20W 1% AXIAL LUGS - RER70F11R0RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 11 OHM 20W 1% AXIAL LUGS
RER70F11R0RCSL
RES 11 OHM 20W 1% AXIAL LUGS RER70F11R0RCSL
RES 11ohm 20W 1% AXIAL LUGS

RES 11ohm 20W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER70F11R0RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER70F11R0RCSL-ND
Chassis Mount Resistors RER70F11R0RCSL-ND
11 Ohms ±1% 20W Wirewound Chassis Mount Resistor

11 Ohms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER70F11R0RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER70F11R0RCSL
Chassis Mount Resistors RER70F11R0RCSL
RES CHAS MNT 11 OHM 1% 20W

RES CHAS MNT 11 OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER70F11R0RCSL RER70F11R0RCSL-ND RER70F11R0RCSL
Product Name RES 11 OHM 20W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 11 ohms 11 ohms 11 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 20 watts 20 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1691787 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Through Hole Resistors - 2019-CF1/4CT52R363JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details