Vishay Intertechnology, Inc. RES 11 OHM 20W 1% AXIAL LUGS RER70F11R0RC02

Description
RES 11ohm 20W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 11ohm 20W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 11 OHM 20W 1% AXIAL LUGS - RER70F11R0RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 11 OHM 20W 1% AXIAL LUGS
RER70F11R0RC02
RES 11 OHM 20W 1% AXIAL LUGS RER70F11R0RC02
RES 11ohm 20W 1% AXIAL LUGS

RES 11ohm 20W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER70F11R0RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER70F11R0RC02-ND
Chassis Mount Resistors RER70F11R0RC02-ND
11 Ohms ±1% 20W Wirewound Chassis Mount Resistor

11 Ohms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER70F11R0RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER70F11R0RC02
Chassis Mount Resistors RER70F11R0RC02
RES CHAS MNT 11 OHM 1% 20W

RES CHAS MNT 11 OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER70F11R0RC02 RER70F11R0RC02-ND RER70F11R0RC02
Product Name RES 11 OHM 20W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 11 ohms 11 ohms 11 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 20 watts 20 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

1 OHM 10W Resistor - 53-PBV-1R00-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers