Vishay Intertechnology, Inc. Chassis Mount Resistors RER70F1181RCSL

Description
1.18 kOhms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
1.18 kOhms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER70F1181RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER70F1181RCSL-ND
Chassis Mount Resistors RER70F1181RCSL-ND
1.18 kOhms ±1% 20W Wirewound Chassis Mount Resistor

1.18 kOhms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 1.18K OHM 20W 1% AXIAL LUGS - RER70F1181RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.18K OHM 20W 1% AXIAL LUGS
RER70F1181RCSL
RES 1.18K OHM 20W 1% AXIAL LUGS RER70F1181RCSL
RES 1.18Kohm 20W 1% AXIAL LUGS

RES 1.18Kohm 20W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER70F1181RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER70F1181RCSL
Chassis Mount Resistors RER70F1181RCSL
RES CHAS MNT 1.18K OHM 1% 20W

RES CHAS MNT 1.18K OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER70F1181RCSL-ND RER70F1181RCSL RER70F1181RCSL
Product Name Chassis Mount Resistors RES 1.18K OHM 20W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R334JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Through-Hole Resistors - 1-1879927-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
3 suppliers