Vishay Intertechnology, Inc. RES 1.18K OHM 20W 1% AXIAL LUGS RER70F1181RC02

Description
RES 1.18Kohm 20W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 1.18Kohm 20W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.18K OHM 20W 1% AXIAL LUGS - RER70F1181RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.18K OHM 20W 1% AXIAL LUGS
RER70F1181RC02
RES 1.18K OHM 20W 1% AXIAL LUGS RER70F1181RC02
RES 1.18Kohm 20W 1% AXIAL LUGS

RES 1.18Kohm 20W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER70F1181RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER70F1181RC02-ND
Chassis Mount Resistors RER70F1181RC02-ND
1.18 kOhms ±1% 20W Wirewound Chassis Mount Resistor

1.18 kOhms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER70F1181RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER70F1181RC02
Chassis Mount Resistors RER70F1181RC02
RES CHAS MNT 1.18K OHM 1% 20W

RES CHAS MNT 1.18K OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER70F1181RC02 RER70F1181RC02-ND RER70F1181RC02
Product Name RES 1.18K OHM 20W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 1180 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 20 watts 20 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details