Vishay Intertechnology, Inc. RES 11.5K OHM 20W 1% AXIAL LUGS RER70F1152RCSL

Description
RES 11.5Kohm 20W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 11.5Kohm 20W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 11.5K OHM 20W 1% AXIAL LUGS - RER70F1152RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 11.5K OHM 20W 1% AXIAL LUGS
RER70F1152RCSL
RES 11.5K OHM 20W 1% AXIAL LUGS RER70F1152RCSL
RES 11.5Kohm 20W 1% AXIAL LUGS

RES 11.5Kohm 20W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER70F1152RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER70F1152RCSL-ND
Chassis Mount Resistors RER70F1152RCSL-ND
11.5 kOhms ±1% 20W Wirewound Chassis Mount Resistor

11.5 kOhms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER70F1152RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER70F1152RCSL
Chassis Mount Resistors RER70F1152RCSL
RES CHAS MNT 11.5K OHM 1% 20W

RES CHAS MNT 11.5K OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER70F1152RCSL RER70F1152RCSL-ND RER70F1152RCSL
Product Name RES 11.5K OHM 20W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 11500 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 20 watts 20 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756791 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through-Hole Resistors - 1-1623714-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1500 ohms
Tolerance 5 +/- %
View Details