Vishay Intertechnology, Inc. RES 1.15K OHM 20W 1% AXIAL LUGS RER70F1151RC02

Description
RES 1.15Kohm 20W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 1.15Kohm 20W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.15K OHM 20W 1% AXIAL LUGS - RER70F1151RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.15K OHM 20W 1% AXIAL LUGS
RER70F1151RC02
RES 1.15K OHM 20W 1% AXIAL LUGS RER70F1151RC02
RES 1.15Kohm 20W 1% AXIAL LUGS

RES 1.15Kohm 20W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER70F1151RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER70F1151RC02-ND
Chassis Mount Resistors RER70F1151RC02-ND
1.15 kOhms ±1% 20W Wirewound Chassis Mount Resistor

1.15 kOhms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER70F1151RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER70F1151RC02
Chassis Mount Resistors RER70F1151RC02
RES CHAS MNT 1.15K OHM 1% 20W

RES CHAS MNT 1.15K OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER70F1151RC02 RER70F1151RC02-ND RER70F1151RC02
Product Name RES 1.15K OHM 20W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 1150 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 20 watts 20 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers
Through-Hole Resistors - 1623728-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1000 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers