Vishay Intertechnology, Inc. Chassis Mount Resistors RER70F1150RC02

Description
115 Ohms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
115 Ohms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER70F1150RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER70F1150RC02-ND
Chassis Mount Resistors RER70F1150RC02-ND
115 Ohms ±1% 20W Wirewound Chassis Mount Resistor

115 Ohms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Res Wirewound 115 Ohm 1% 20W ¦20ppm/¦C 0.01% AXL Flange Card Pack - RER70F1150RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 115 Ohm 1% 20W ¦20ppm/¦C 0.01% AXL Flange Card Pack
RER70F1150RC02
Res Wirewound 115 Ohm 1% 20W ¦20ppm/¦C 0.01% AXL Flange Card Pack RER70F1150RC02
Res Wirewound 115 Ohm 1% 20W ¦20ppm/¦C 0.01% AXL Flange Card Pack

Res Wirewound 115 Ohm 1% 20W ¦20ppm/¦C 0.01% AXL Flange Card Pack

Supplier's Site
Chassis Mount Resistors - RER70F1150RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER70F1150RC02
Chassis Mount Resistors RER70F1150RC02
RES CHAS MNT 115 OHM 1% 20W

RES CHAS MNT 115 OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER70F1150RC02-ND RER70F1150RC02 RER70F1150RC02
Product Name Chassis Mount Resistors Res Wirewound 115 Ohm 1% 20W ¦20ppm/¦C 0.01% AXL Flange Card Pack Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Axial, Box Solder Lugs
Resistance Range 115 ohms 115 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers