Vishay Intertechnology, Inc. Chassis Mount Resistors RER70F1132RC02

Description
11.3 kOhms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
11.3 kOhms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER70F1132RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER70F1132RC02-ND
Chassis Mount Resistors RER70F1132RC02-ND
11.3 kOhms ±1% 20W Wirewound Chassis Mount Resistor

11.3 kOhms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 11.3K OHM 20W 1% AXIAL LUGS - RER70F1132RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 11.3K OHM 20W 1% AXIAL LUGS
RER70F1132RC02
RES 11.3K OHM 20W 1% AXIAL LUGS RER70F1132RC02
RES 11.3Kohm 20W 1% AXIAL LUGS

RES 11.3Kohm 20W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER70F1132RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER70F1132RC02
Chassis Mount Resistors RER70F1132RC02
RES CHAS MNT 11.3K OHM 1% 20W

RES CHAS MNT 11.3K OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER70F1132RC02-ND RER70F1132RC02 RER70F1132RC02
Product Name Chassis Mount Resistors RES 11.3K OHM 20W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375227-VMS-R500-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.5000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers