Vishay Intertechnology, Inc. RES 113 OHM 20W 1% AXIAL LUGS RER70F1130RC02

Description
RES 113ohm 20W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 113ohm 20W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 113 OHM 20W 1% AXIAL LUGS - RER70F1130RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 113 OHM 20W 1% AXIAL LUGS
RER70F1130RC02
RES 113 OHM 20W 1% AXIAL LUGS RER70F1130RC02
RES 113ohm 20W 1% AXIAL LUGS

RES 113ohm 20W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER70F1130RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER70F1130RC02-ND
Chassis Mount Resistors RER70F1130RC02-ND
113 Ohms ±1% 20W Wirewound Chassis Mount Resistor

113 Ohms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER70F1130RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER70F1130RC02
Chassis Mount Resistors RER70F1130RC02
RES CHAS MNT 113 OHM 1% 20W

RES CHAS MNT 113 OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER70F1130RC02 RER70F1130RC02-ND RER70F1130RC02
Product Name RES 113 OHM 20W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 113 ohms 113 ohms 113 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 20 watts 20 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers