Vishay Intertechnology, Inc. RES 1.1K OHM 20W 1% AXIAL LUGS RER70F1101RCSL

Description
RES 1.1Kohm 20W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 1.1Kohm 20W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.1K OHM 20W 1% AXIAL LUGS - RER70F1101RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.1K OHM 20W 1% AXIAL LUGS
RER70F1101RCSL
RES 1.1K OHM 20W 1% AXIAL LUGS RER70F1101RCSL
RES 1.1Kohm 20W 1% AXIAL LUGS

RES 1.1Kohm 20W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER70F1101RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER70F1101RCSL-ND
Chassis Mount Resistors RER70F1101RCSL-ND
1.1 kOhms ±1% 20W Wirewound Chassis Mount Resistor

1.1 kOhms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER70F1101RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER70F1101RCSL
Chassis Mount Resistors RER70F1101RCSL
RES CHAS MNT 1.1K OHM 1% 20W

RES CHAS MNT 1.1K OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER70F1101RCSL RER70F1101RCSL-ND RER70F1101RCSL
Product Name RES 1.1K OHM 20W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 1100 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 20 watts 20 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C333J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 1-1614887-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 511 ohms
View Details
2 suppliers