Vishay Intertechnology, Inc. Chassis Mount Resistors RER70F1101RC02

Description
1.1 kOhms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
1.1 kOhms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER70F1101RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER70F1101RC02-ND
Chassis Mount Resistors RER70F1101RC02-ND
1.1 kOhms ±1% 20W Wirewound Chassis Mount Resistor

1.1 kOhms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 1.1K OHM 20W 1% AXIAL LUGS - RER70F1101RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.1K OHM 20W 1% AXIAL LUGS
RER70F1101RC02
RES 1.1K OHM 20W 1% AXIAL LUGS RER70F1101RC02
RES 1.1Kohm 20W 1% AXIAL LUGS

RES 1.1Kohm 20W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER70F1101RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER70F1101RC02
Chassis Mount Resistors RER70F1101RC02
RES CHAS MNT 1.1K OHM 1% 20W

RES CHAS MNT 1.1K OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER70F1101RC02-ND RER70F1101RC02 RER70F1101RC02
Product Name Chassis Mount Resistors RES 1.1K OHM 20W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R434JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Through Hole Resistors - 2123455 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 100 ohms
View Details