Vishay Intertechnology, Inc. Chassis Mount Resistors RER70F1100RC02

Description
110 Ohms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
110 Ohms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER70F1100RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER70F1100RC02-ND
Chassis Mount Resistors RER70F1100RC02-ND
110 Ohms ±1% 20W Wirewound Chassis Mount Resistor

110 Ohms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 110 OHM 20W 1% AXIAL LUGS - RER70F1100RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 110 OHM 20W 1% AXIAL LUGS
RER70F1100RC02
RES 110 OHM 20W 1% AXIAL LUGS RER70F1100RC02
RES 110ohm 20W 1% AXIAL LUGS

RES 110ohm 20W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER70F1100RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER70F1100RC02
Chassis Mount Resistors RER70F1100RC02
RES CHAS MNT 110 OHM 1% 20W

RES CHAS MNT 110 OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER70F1100RC02-ND RER70F1100RC02 RER70F1100RC02
Product Name Chassis Mount Resistors RES 110 OHM 20W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 110 ohms 110 ohms 110 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R301JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - 1249281 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details