Vishay Intertechnology, Inc. RES 110 OHM 20W 1% AXIAL LUGS RER70F1100MCSL

Description
RES 110ohm 20W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 110ohm 20W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 110 OHM 20W 1% AXIAL LUGS - RER70F1100MCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 110 OHM 20W 1% AXIAL LUGS
RER70F1100MCSL
RES 110 OHM 20W 1% AXIAL LUGS RER70F1100MCSL
RES 110ohm 20W 1% AXIAL LUGS

RES 110ohm 20W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER70F1100MCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER70F1100MCSL-ND
Chassis Mount Resistors RER70F1100MCSL-ND
110 Ohms ±1% 20W Wirewound Chassis Mount Resistor

110 Ohms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER70F1100MCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER70F1100MCSL
Chassis Mount Resistors RER70F1100MCSL
RES CHAS MNT 110 OHM 1% 20W

RES CHAS MNT 110 OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER70F1100MCSL RER70F1100MCSL-ND RER70F1100MCSL
Product Name RES 110 OHM 20W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 110 ohms 110 ohms 110 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 20 watts 20 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Adjustable Resistors - 1617570 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Screw Terminals; Screw
Standards and Certifications RoHS; No
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details