Vishay Intertechnology, Inc. RES 110 OHM 20W 1% AXIAL LUGS RER70F1100MC02

Description
RES 110ohm 20W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 110ohm 20W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 110 OHM 20W 1% AXIAL LUGS - RER70F1100MC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 110 OHM 20W 1% AXIAL LUGS
RER70F1100MC02
RES 110 OHM 20W 1% AXIAL LUGS RER70F1100MC02
RES 110ohm 20W 1% AXIAL LUGS

RES 110ohm 20W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER70F1100MC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER70F1100MC02-ND
Chassis Mount Resistors RER70F1100MC02-ND
110 Ohms ±1% 20W Wirewound Chassis Mount Resistor

110 Ohms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER70F1100MC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER70F1100MC02
Chassis Mount Resistors RER70F1100MC02
RES CHAS MNT 110 OHM 1% 20W

RES CHAS MNT 110 OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER70F1100MC02 RER70F1100MC02-ND RER70F1100MC02
Product Name RES 110 OHM 20W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 110 ohms 110 ohms 110 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 20 watts 20 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375497-PBV-R003-F1-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details