Vishay Intertechnology, Inc. Chassis Mount Resistors RER70F10R9RCSL

Description
10.9 Ohms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote
Description
10.9 Ohms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RER70F10R9RCSL is a chassis mount wirewound resistor from Lingto Electronic Limited, designed for military applications and qualified to MIL-PRF-39009 standards. It features an aluminum heat sink housing and a molded construction that provides total environmental protection. This resistor utilizes a complete welded construction and non-inductive styles manufactured with Ayrton-Perry winding to minimize reactive components. With a power rating of 20 watts at 25 °C, the RER70F10R9RCSL has a resistance value of 10.9 ohms and a tolerance of ±1%. It operates effectively within a temperature range of -55 °C to +250 °C and has a maximum working voltage determined by the formula (P x R)^{1/2}. The resistor also boasts a high insulation resistance of 10,000 MΩ minimum when dry, and 1,000 MΩ minimum after moisture testing. This component is suitable for applications requiring high reliability and performance under extreme conditions, making it a viable choice for engineers looking for robust resistive solutions in demanding environments.

Datasheet Summary
Powered by GS/AI

The RER70F10R9RCSL is a chassis mount wirewound resistor from Lingto Electronic Limited, designed for military applications and qualified to MIL-PRF-39009 standards. It features an aluminum heat sink housing and a molded construction that provides total environmental protection. This resistor utilizes a complete welded construction and non-inductive styles manufactured with Ayrton-Perry winding to minimize reactive components. With a power rating of 20 watts at 25 °C, the RER70F10R9RCSL has a resistance value of 10.9 ohms and a tolerance of ±1%. It operates effectively within a temperature range of -55 °C to +250 °C and has a maximum working voltage determined by the formula (P x R)^{1/2}. The resistor also boasts a high insulation resistance of 10,000 MΩ minimum when dry, and 1,000 MΩ minimum after moisture testing. This component is suitable for applications requiring high reliability and performance under extreme conditions, making it a viable choice for engineers looking for robust resistive solutions in demanding environments.

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER70F10R9RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER70F10R9RCSL-ND
Chassis Mount Resistors RER70F10R9RCSL-ND
10.9 Ohms ±1% 20W Wirewound Chassis Mount Resistor

10.9 Ohms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 10.9 OHM 20W 1% AXIAL LUGS - RER70F10R9RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10.9 OHM 20W 1% AXIAL LUGS
RER70F10R9RCSL
RES 10.9 OHM 20W 1% AXIAL LUGS RER70F10R9RCSL
RES 10.9ohm 20W 1% AXIAL LUGS

RES 10.9ohm 20W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER70F10R9RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER70F10R9RCSL
Chassis Mount Resistors RER70F10R9RCSL
RES CHAS MNT 10.9 OHM 1% 20W

RES CHAS MNT 10.9 OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER70F10R9RCSL-ND RER70F10R9RCSL RER70F10R9RCSL
Product Name Chassis Mount Resistors RES 10.9 OHM 20W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 10.9 ohms 10.9 ohms 10.9 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R224JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through-Hole Resistors - 1-1623710-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3900 ohms
Tolerance 5 +/- %
View Details