Vishay Intertechnology, Inc. RES 10 OHM 20W 1% AXIAL LUGS RER70F10R0MCSL

Description
RES 10ohm 20W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 10ohm 20W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10 OHM 20W 1% AXIAL LUGS - RER70F10R0MCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10 OHM 20W 1% AXIAL LUGS
RER70F10R0MCSL
RES 10 OHM 20W 1% AXIAL LUGS RER70F10R0MCSL
RES 10ohm 20W 1% AXIAL LUGS

RES 10ohm 20W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER70F10R0MCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER70F10R0MCSL-ND
Chassis Mount Resistors RER70F10R0MCSL-ND
10 Ohms ±1% 20W Wirewound Chassis Mount Resistor

10 Ohms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER70F10R0MCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER70F10R0MCSL
Chassis Mount Resistors RER70F10R0MCSL
RES CHAS MNT 10 OHM 1% 20W

RES CHAS MNT 10 OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER70F10R0MCSL RER70F10R0MCSL-ND RER70F10R0MCSL
Product Name RES 10 OHM 20W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 10 ohms 10 ohms 10 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 20 watts 20 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R184JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - 1278364 - RS Components, Ltd.
Specs
Category / Application Precision Resistor
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details