Vishay Intertechnology, Inc. RES 1.05K OHM 20W 1% AXIAL LUGS RER70F1051RC02

Description
RES 1.05Kohm 20W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 1.05Kohm 20W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.05K OHM 20W 1% AXIAL LUGS - RER70F1051RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.05K OHM 20W 1% AXIAL LUGS
RER70F1051RC02
RES 1.05K OHM 20W 1% AXIAL LUGS RER70F1051RC02
RES 1.05Kohm 20W 1% AXIAL LUGS

RES 1.05Kohm 20W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER70F1051RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER70F1051RC02-ND
Chassis Mount Resistors RER70F1051RC02-ND
1.05 kOhms ±1% 20W Wirewound Chassis Mount Resistor

1.05 kOhms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER70F1051RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER70F1051RC02
Chassis Mount Resistors RER70F1051RC02
RES CHAS MNT 1.05K OHM 1% 20W

RES CHAS MNT 1.05K OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER70F1051RC02 RER70F1051RC02-ND RER70F1051RC02
Product Name RES 1.05K OHM 20W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 1050 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 20 watts 20 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C222J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULV 600-1200 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details