Vishay Intertechnology, Inc. Chassis Mount Resistors RER70F1002RC02

Description
10 kOhms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
10 kOhms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 541-RER70F1002RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
541-RER70F1002RC02-ND
Chassis Mount Resistors 541-RER70F1002RC02-ND
10 kOhms ±1% 20W Wirewound Chassis Mount Resistor

10 kOhms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Res Wirewound 10K Ohm 1% 20W ¦20ppm/¦C 0.01% AXL Flange Card Pack - RER70F1002RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 10K Ohm 1% 20W ¦20ppm/¦C 0.01% AXL Flange Card Pack
RER70F1002RC02
Res Wirewound 10K Ohm 1% 20W ¦20ppm/¦C 0.01% AXL Flange Card Pack RER70F1002RC02
Res Wirewound 10K Ohm 1% 20W ¦20ppm/¦C 0.01% AXL Flange Card Pack

Res Wirewound 10K Ohm 1% 20W ¦20ppm/¦C 0.01% AXL Flange Card Pack

Supplier's Site
Chassis Mount Resistors - RER70F1002RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER70F1002RC02
Chassis Mount Resistors RER70F1002RC02
RES CHAS MNT 10K OHM 1% 20W

RES CHAS MNT 10K OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number 541-RER70F1002RC02-ND RER70F1002RC02 RER70F1002RC02
Product Name Chassis Mount Resistors Res Wirewound 10K Ohm 1% 20W ¦20ppm/¦C 0.01% AXL Flange Card Pack Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Axial, Box Solder Lugs
Tolerance 1 +/- % 1 to 0.0100 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
BGR, BSR, BWR High Power -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Category / Application Power Applications
Mounting / Packaging Axial Leads
Resistance Range 100 to 56000 ohms
View Details