Vishay Intertechnology, Inc. Chassis Mount Resistors RER70F1001RC02

Description
1 kOhms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
1 kOhms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER70F1001RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER70F1001RC02-ND
Chassis Mount Resistors RER70F1001RC02-ND
1 kOhms ±1% 20W Wirewound Chassis Mount Resistor

1 kOhms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 1K OHM 20W 1% AXIAL LUGS - RER70F1001RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1K OHM 20W 1% AXIAL LUGS
RER70F1001RC02
RES 1K OHM 20W 1% AXIAL LUGS RER70F1001RC02
RES 1Kohm 20W 1% AXIAL LUGS

RES 1Kohm 20W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER70F1001RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER70F1001RC02
Chassis Mount Resistors RER70F1001RC02
RES CHAS MNT 1K OHM 1% 20W

RES CHAS MNT 1K OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER70F1001RC02-ND RER70F1001RC02 RER70F1001RC02
Product Name Chassis Mount Resistors RES 1K OHM 20W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 10W Resistor - 53-PBV-R003-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0030 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details