Vishay Intertechnology, Inc. RES 100 OHM 20W 1% AXIAL LUGS RER70F1000RCSL

Description
RES 100ohm 20W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 100ohm 20W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 100 OHM 20W 1% AXIAL LUGS - RER70F1000RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 100 OHM 20W 1% AXIAL LUGS
RER70F1000RCSL
RES 100 OHM 20W 1% AXIAL LUGS RER70F1000RCSL
RES 100ohm 20W 1% AXIAL LUGS

RES 100ohm 20W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER70F1000RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER70F1000RCSL-ND
Chassis Mount Resistors RER70F1000RCSL-ND
100 Ohms ±1% 20W Wirewound Chassis Mount Resistor

100 Ohms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER70F1000RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER70F1000RCSL
Chassis Mount Resistors RER70F1000RCSL
RES CHAS MNT 100 OHM 1% 20W

RES CHAS MNT 100 OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER70F1000RCSL RER70F1000RCSL-ND RER70F1000RCSL
Product Name RES 100 OHM 20W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 100 ohms 100 ohms 100 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 20 watts 20 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Surface Mount Resistors - 1260403 - RS Components, Ltd.
Specs
Technology / Construction Metal film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1225 (3264m)
Standards and Certifications RoHS
View Details