Vishay Intertechnology, Inc. RES 100 OHM 20W 1% AXIAL LUGS RER70F1000RC02

Description
RES 100ohm 20W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 100ohm 20W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 100 OHM 20W 1% AXIAL LUGS - RER70F1000RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 100 OHM 20W 1% AXIAL LUGS
RER70F1000RC02
RES 100 OHM 20W 1% AXIAL LUGS RER70F1000RC02
RES 100ohm 20W 1% AXIAL LUGS

RES 100ohm 20W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - 541-RER70F1000RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
541-RER70F1000RC02-ND
Chassis Mount Resistors 541-RER70F1000RC02-ND
100 Ohms ±1% 20W Wirewound Chassis Mount Resistor

100 Ohms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER70F1000RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER70F1000RC02
Chassis Mount Resistors RER70F1000RC02
RES CHAS MNT 100 OHM 1% 20W

RES CHAS MNT 100 OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER70F1000RC02 541-RER70F1000RC02-ND RER70F1000RC02
Product Name RES 100 OHM 20W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 100 ohms 100 ohms 100 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 20 watts 20 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 10W Resistor - 53-PBV-R500-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.5000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers