Vishay Intertechnology, Inc. RES 100 OHM 20W 1% AXIAL LUGS RER70F1000PCSL

Description
RES 100ohm 20W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 100ohm 20W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 100 OHM 20W 1% AXIAL LUGS - RER70F1000PCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 100 OHM 20W 1% AXIAL LUGS
RER70F1000PCSL
RES 100 OHM 20W 1% AXIAL LUGS RER70F1000PCSL
RES 100ohm 20W 1% AXIAL LUGS

RES 100ohm 20W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER70F1000PCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER70F1000PCSL-ND
Chassis Mount Resistors RER70F1000PCSL-ND
100 Ohms ±1% 20W Wirewound Chassis Mount Resistor

100 Ohms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER70F1000PCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER70F1000PCSL
Chassis Mount Resistors RER70F1000PCSL
RES CHAS MNT 100 OHM 1% 20W

RES CHAS MNT 100 OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER70F1000PCSL RER70F1000PCSL-ND RER70F1000PCSL
Product Name RES 100 OHM 20W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 100 ohms 100 ohms 100 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 20 watts 20 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756331 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Chassis Mount Resistors - 2-1879453-5 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 100 ohms
Tolerance 5 +/- %
View Details
3 suppliers