Vishay Intertechnology, Inc. RES 0.866 OHM 10W 1% AXIAL LUGS RER65FR866RC02

Description
RES 0.866ohm 10W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 0.866ohm 10W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.866 OHM 10W 1% AXIAL LUGS - RER65FR866RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.866 OHM 10W 1% AXIAL LUGS
RER65FR866RC02
RES 0.866 OHM 10W 1% AXIAL LUGS RER65FR866RC02
RES 0.866ohm 10W 1% AXIAL LUGS

RES 0.866ohm 10W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER65FR866RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER65FR866RC02-ND
Chassis Mount Resistors RER65FR866RC02-ND
866 mOhms ±1% 10W Wirewound Chassis Mount Resistor

866 mOhms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER65FR866RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER65FR866RC02
Chassis Mount Resistors RER65FR866RC02
RES CHAS MNT 0.866 OHM 1% 10W

RES CHAS MNT 0.866 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER65FR866RC02 RER65FR866RC02-ND RER65FR866RC02
Product Name RES 0.866 OHM 10W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 0.8660 ohms 0.8660 ohms 0.8660 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers