Vishay Intertechnology, Inc. Chassis Mount Resistors RER65FR806RCSL

Description
806 mOhms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
806 mOhms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER65FR806RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER65FR806RCSL-ND
Chassis Mount Resistors RER65FR806RCSL-ND
806 mOhms ±1% 10W Wirewound Chassis Mount Resistor

806 mOhms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 0.806 OHM 10W 1% AXIAL LUGS - RER65FR806RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.806 OHM 10W 1% AXIAL LUGS
RER65FR806RCSL
RES 0.806 OHM 10W 1% AXIAL LUGS RER65FR806RCSL
RES 0.806ohm 10W 1% AXIAL LUGS

RES 0.806ohm 10W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER65FR806RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER65FR806RCSL
Chassis Mount Resistors RER65FR806RCSL
RES CHAS MNT 0.806 OHM 1% 10W

RES CHAS MNT 0.806 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER65FR806RCSL-ND RER65FR806RCSL RER65FR806RCSL
Product Name Chassis Mount Resistors RES 0.806 OHM 10W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 0.8060 ohms 0.8060 ohms 0.8060 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.0005 OHM 9W Resistor - 52-BVN-Z-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Wide 1612 (3831 Metric), 1216
Resistance Range 5.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details