Vishay Intertechnology, Inc. RES 0.75 OHM 10W 1% AXIAL LUGS RER65FR750RCSL

Description
RES 0.75ohm 10W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 0.75ohm 10W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.75 OHM 10W 1% AXIAL LUGS - RER65FR750RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.75 OHM 10W 1% AXIAL LUGS
RER65FR750RCSL
RES 0.75 OHM 10W 1% AXIAL LUGS RER65FR750RCSL
RES 0.75ohm 10W 1% AXIAL LUGS

RES 0.75ohm 10W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER65FR750RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER65FR750RCSL-ND
Chassis Mount Resistors RER65FR750RCSL-ND
750 mOhms ±1% 10W Wirewound Chassis Mount Resistor

750 mOhms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER65FR750RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER65FR750RCSL
Chassis Mount Resistors RER65FR750RCSL
RES CHAS MNT 0.75 OHM 1% 10W

RES CHAS MNT 0.75 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER65FR750RCSL RER65FR750RCSL-ND RER65FR750RCSL
Product Name RES 0.75 OHM 10W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 0.7500 ohms 0.7500 ohms 0.7500 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Precision Metal Clad Shunt Resistor - IRHF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers