Vishay Intertechnology, Inc. Chassis Mount Resistors RER65FR750MCSL

Description
750 mOhms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
750 mOhms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER65FR750MCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER65FR750MCSL-ND
Chassis Mount Resistors RER65FR750MCSL-ND
750 mOhms ±1% 10W Wirewound Chassis Mount Resistor

750 mOhms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 0.75 OHM 10W 1% AXIAL LUGS - RER65FR750MCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.75 OHM 10W 1% AXIAL LUGS
RER65FR750MCSL
RES 0.75 OHM 10W 1% AXIAL LUGS RER65FR750MCSL
RES 0.75ohm 10W 1% AXIAL LUGS

RES 0.75ohm 10W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER65FR750MCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER65FR750MCSL
Chassis Mount Resistors RER65FR750MCSL
RES CHAS MNT 0.75 OHM 1% 10W

RES CHAS MNT 0.75 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER65FR750MCSL-ND RER65FR750MCSL RER65FR750MCSL
Product Name Chassis Mount Resistors RES 0.75 OHM 10W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 0.7500 ohms 0.7500 ohms 0.7500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers