Vishay Intertechnology, Inc. RES 0.715 OHM 10W 1% AXIAL LUGS RER65FR715RCSL

Description
RES 0.715ohm 10W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 0.715ohm 10W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.715 OHM 10W 1% AXIAL LUGS - RER65FR715RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.715 OHM 10W 1% AXIAL LUGS
RER65FR715RCSL
RES 0.715 OHM 10W 1% AXIAL LUGS RER65FR715RCSL
RES 0.715ohm 10W 1% AXIAL LUGS

RES 0.715ohm 10W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER65FR715RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER65FR715RCSL-ND
Chassis Mount Resistors RER65FR715RCSL-ND
715 mOhms ±1% 10W Wirewound Chassis Mount Resistor

715 mOhms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER65FR715RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER65FR715RCSL
Chassis Mount Resistors RER65FR715RCSL
RES CHAS MNT 0.715 OHM 1% 10W

RES CHAS MNT 0.715 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER65FR715RCSL RER65FR715RCSL-ND RER65FR715RCSL
Product Name RES 0.715 OHM 10W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 0.7150 ohms 0.7150 ohms 0.7150 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details