Vishay Intertechnology, Inc. RES 0.715 OHM 10W 1% AXIAL LUGS RER65FR715RC02

Description
RES 0.715ohm 10W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 0.715ohm 10W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.715 OHM 10W 1% AXIAL LUGS - RER65FR715RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.715 OHM 10W 1% AXIAL LUGS
RER65FR715RC02
RES 0.715 OHM 10W 1% AXIAL LUGS RER65FR715RC02
RES 0.715ohm 10W 1% AXIAL LUGS

RES 0.715ohm 10W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER65FR715RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER65FR715RC02-ND
Chassis Mount Resistors RER65FR715RC02-ND
715 mOhms ±1% 10W Wirewound Chassis Mount Resistor

715 mOhms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER65FR715RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER65FR715RC02
Chassis Mount Resistors RER65FR715RC02
RES CHAS MNT 0.715 OHM 1% 10W

RES CHAS MNT 0.715 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER65FR715RC02 RER65FR715RC02-ND RER65FR715RC02
Product Name RES 0.715 OHM 10W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 0.7150 ohms 0.7150 ohms 0.7150 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Chassis Mount Resistors - 1617593 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
Water Cooled, High Power Resistors - WCR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers