Vishay Intertechnology, Inc. Chassis Mount Resistors RER65FR681RCSL

Description
681 mOhms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
681 mOhms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER65FR681RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER65FR681RCSL-ND
Chassis Mount Resistors RER65FR681RCSL-ND
681 mOhms ±1% 10W Wirewound Chassis Mount Resistor

681 mOhms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 0.681 OHM 10W 1% AXIAL LUGS - RER65FR681RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.681 OHM 10W 1% AXIAL LUGS
RER65FR681RCSL
RES 0.681 OHM 10W 1% AXIAL LUGS RER65FR681RCSL
RES 0.681ohm 10W 1% AXIAL LUGS

RES 0.681ohm 10W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER65FR681RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER65FR681RCSL
Chassis Mount Resistors RER65FR681RCSL
RES CHAS MNT 0.681 OHM 1% 10W

RES CHAS MNT 0.681 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER65FR681RCSL-ND RER65FR681RCSL RER65FR681RCSL
Product Name Chassis Mount Resistors RES 0.681 OHM 10W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 0.6810 ohms 0.6810 ohms 0.6810 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375382-BVE-M-R0002-1.0 - Win Source Electronics
Specs
Resistance Range 2.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers