Vishay Intertechnology, Inc. RES 0.619 OHM 10W 1% AXIAL LUGS RER65FR619RCSL

Description
RES 0.619ohm 10W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 0.619ohm 10W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.619 OHM 10W 1% AXIAL LUGS - RER65FR619RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.619 OHM 10W 1% AXIAL LUGS
RER65FR619RCSL
RES 0.619 OHM 10W 1% AXIAL LUGS RER65FR619RCSL
RES 0.619ohm 10W 1% AXIAL LUGS

RES 0.619ohm 10W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER65FR619RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER65FR619RCSL-ND
Chassis Mount Resistors RER65FR619RCSL-ND
619 mOhms ±1% 10W Wirewound Chassis Mount Resistor

619 mOhms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER65FR619RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER65FR619RCSL
Chassis Mount Resistors RER65FR619RCSL
RES CHAS MNT 0.619 OHM 1% 10W

RES CHAS MNT 0.619 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER65FR619RCSL RER65FR619RCSL-ND RER65FR619RCSL
Product Name RES 0.619 OHM 10W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 0.6190 ohms 0.6190 ohms 0.6190 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details