Vishay Intertechnology, Inc. RES 0.562 OHM 10W 1% AXIAL LUGS RER65FR562RCSL

Description
RES 0.562ohm 10W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 0.562ohm 10W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.562 OHM 10W 1% AXIAL LUGS - RER65FR562RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.562 OHM 10W 1% AXIAL LUGS
RER65FR562RCSL
RES 0.562 OHM 10W 1% AXIAL LUGS RER65FR562RCSL
RES 0.562ohm 10W 1% AXIAL LUGS

RES 0.562ohm 10W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER65FR562RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER65FR562RCSL-ND
Chassis Mount Resistors RER65FR562RCSL-ND
562 mOhms ±1% 10W Wirewound Chassis Mount Resistor

562 mOhms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER65FR562RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER65FR562RCSL
Chassis Mount Resistors RER65FR562RCSL
RES CHAS MNT 0.562 OHM 1% 10W

RES CHAS MNT 0.562 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER65FR562RCSL RER65FR562RCSL-ND RER65FR562RCSL
Product Name RES 0.562 OHM 10W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 0.5620 ohms 0.5620 ohms 0.5620 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614890-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6.98 ohms
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R221JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details