Vishay Intertechnology, Inc. RES 0.5 OHM 10W 1% AXIAL LUGS RER65FR500RCSL

Description
RES 0.5ohm 10W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 0.5ohm 10W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.5 OHM 10W 1% AXIAL LUGS - RER65FR500RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.5 OHM 10W 1% AXIAL LUGS
RER65FR500RCSL
RES 0.5 OHM 10W 1% AXIAL LUGS RER65FR500RCSL
RES 0.5ohm 10W 1% AXIAL LUGS

RES 0.5ohm 10W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER65FR500RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER65FR500RCSL-ND
Chassis Mount Resistors RER65FR500RCSL-ND
500 mOhms ±1% 10W Wirewound Chassis Mount Resistor

500 mOhms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER65FR500RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER65FR500RCSL
Chassis Mount Resistors RER65FR500RCSL
RES CHAS MNT 0.5 OHM 1% 10W

RES CHAS MNT 0.5 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER65FR500RCSL RER65FR500RCSL-ND RER65FR500RCSL
Product Name RES 0.5 OHM 10W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 0.5000 ohms 0.5000 ohms 0.5000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375551-PBV-R002-F1-1.0 - Win Source Electronics
Specs
Resistance Range 2.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers